Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 1 |
---|---|
Contact Type | Pin |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Size | 16 |
Contact Current Rating (Max) | 13A |
Contact Mating Area Plating Material Finish | Bright |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Wire Size | 18 – 16AWG, .8 – 1.4mm² |
Test Current | 13A |
Color Code | Blue/Blue |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Special Features | Loose Piece |
Circuit Application | Signal |
For Multiple Crimp | No |
For Use With | G Series Connectors, CPC Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Extraction Tool No. 305183 |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 302°F, -55 – 105°C |
Pin Cont Assy, Sz 16, Type Ii Rohs Compliant: Yes |Amp Te Connectivity 200336-6 | Newark Electronics |
MULTIMATE II 18-16 AWG Crimp Snap-In Discrete Wire Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Tape Mounted | Avnet America |
Connector, Pin Cont Assy, Sz 16, Type Ii | TE Connectivity 200336-6 | RS Americas |
Where can I find additional details, specifications and documents for a 200336-6?
Additional datasheets, footprints and schematics for 200336-6 are listed on our Part Details page. You can also find images and similar parts to 200336-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 200336-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 200336-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 200336-6 fall under?
The 200336-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 200336-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 200336-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 200336-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 200336-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 200336-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 200336-6 often in real-time on the comparison pages.
What if I can't find stock of 200336-6?
You can fill out our help required form which you can use to request a quote for 200336-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.