Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0315
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
1,518,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0315
|
1,518,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0399
|
88,000
in stock
|
Buy Now | |
TE Store
from US$0.05
|
29,160
in stock
|
Buy Now | |
Future Electronics
from US$0.0357
|
-
|
Buy Now | |
Avnet America
from US$0.0402
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.0404
|
-
|
Buy Now | |
Boersig
from US$0.0407
|
-
|
Buy Now | |
TTI Europe
from US$0.0395
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 7.2A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Retention Within Housing | Without |
Contact Orientation | Straight |
Contact Type | Socket, Receptacle |
Accepts Wire Insulation Diameter Range | .056 – .106in, 1.43 – 2.7mm |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Continuous Current Rating | 7.2A |
Operating Voltage | 600VDC, 600VAC |
Agency/Standard | UL, VDE |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Plug Housing |
Comment | Complies with IEC 61984 Specification |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ptl Receptacle Contact, 20 - 24 Awg |Amp Te Connectivity 1971785-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet Asia |
PTL RECEPTACLE CONTACT, 20 - 24 AWG Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Receptacle Tin Pre-Tin 600 VAC | Receptacle Contact — Power Triple Lock | Part Number: 1971785-1 | Internal Number: 1971785-1 | TE Connectivity | TE Store |
Power Triple Lock Connector System Wire to Wire 22 AWG Receptacle Contact | Future Electronics |
Contact, Socket, Crimp, 22 AWG, Power Triple Lock, Tin over Copper Alloy | TE Connectivity 1971785-1 | RS Americas |
CONTACT, SOCKET, 22-20AWG, CRIMP | element14 |
PTL RECEPTACLE CONTACT, 20 - 2 | TTI Europe |
Where can I find additional details, specifications and documents for a 1971785-1?
Additional datasheets, footprints and schematics for 1971785-1 are listed on our Part Details page. You can also find images and similar parts to 1971785-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971785-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971785-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971785-1 fall under?
The 1971785-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1971785-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971785-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971785-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971785-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet Asia, TE Store and Future Electronics have stock available or on a lead time for 1971785-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971785-1 often in real-time on the comparison pages.
What if I can't find stock of 1971785-1?
You can fill out our help required form which you can use to request a quote for 1971785-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.