Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.60
|
19,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
934
in stock
|
Buy Now | |
Rapid Electronics
from US$0.83
|
934
in stock
|
Buy Now | |
Chip One Stop
from US$0.87
|
934
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
934
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Row-to-Row Spacing | 8.1mm, .319in |
Number of Power Positions | 12 |
Number of Positions | 12 |
Number of Rows | 2 |
Contact Layout | Matrix |
Contact Retention | Without |
Operating Voltage | 600VDC, 600VAC |
Cable Exit Angle | Straight |
Housing Material | Nylon GF |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Gray |
Circuit Identification Feature | With |
VDE Tested | Yes |
Agency/Standard | VDE, UL |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | TPA, Receptacle (Socket) Contact, Cap Housing, CPA |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Contact Type | Receptacle |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 140°C, -67 – 284°F |
Power To The Board 2X6 Plug Dgr Housing Key A |Amp Te Connectivity 5-2232266-6 | Newark Electronics |
Power to the Board 2x6 plug dgr housing Key A | Rapid Electronics |
TE Connectivity PTL 2X6 PLUG HSG GLW WIRE KEY A DGR Comb | Distrelec |
12 Position 2 Row (2 x 6) 6 mm Wire-to-Wire Power Triple Lock Plug Housing | Future Electronics |
Conn Housing PL 12 POS 6mm ST Cable Mount | Avnet America |
PLUG CONNECTOR HOUSING, NYLON | element14 |
Where can I find additional details, specifications and documents for a 5-2232266-6?
Additional datasheets, footprints and schematics for 5-2232266-6 are listed on our Part Details page. You can also find images and similar parts to 5-2232266-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2232266-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2232266-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2232266-6 fall under?
The 5-2232266-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2232266-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2232266-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2232266-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2232266-6 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-2232266-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2232266-6 often in real-time on the comparison pages.
What if I can't find stock of 5-2232266-6?
You can fill out our help required form which you can use to request a quote for 5-2232266-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.