Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
3,146
in stock
|
Buy Now | |
Heilind Electronics
from US$0.14
|
332,625
in stock
|
Buy Now | |
TE Store
from US$0.15
|
79,523
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.14
|
28,912
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
3,146
in stock
|
Buy Now | |
element14
from US$0.14
|
3,146
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
88
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now |
Color | Red |
---|---|
Length | 23.7mm |
Height | 6.14mm |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Red |
Housing Material | Glass-Filled Nylon |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug Housing, Cap Housing (FH/PM) |
Halogen Free | Yes |
Packaging Quantity | 4500 |
Packaging Method | Bag |
Accessory Type | CPA (Connector Position Assurance) |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Product Type | Accessory |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
CPA | Heilind Electronics |
CPA Connector Hardware Accessory Type: CPA (Connector Position Assurance) Primary Product Color: Red Primary Product Material: Glass-Filled Nylon Operating Temperature (Max): 302 °F Operating Temperature (Max): 150 °C CPA (Connector Position Assurance) Red | Connector Hardware | Part Number: 1971789-1 | Internal Number: 1971789-1 | Glass-Filled Nylon | TE Connectivity | TE Store |
Nylon Red Wire to Wire CPA (Connector Position Assurance) Accessory | Future Electronics |
Connector Position Assurance, Nylon, Red | Newark Electronics |
CONNECTOR POSITION ASSURANCE, NYLON, RED | element14 |
AMP1971789-1 | Avnet America |
Connector Position Assurance(CPA), Power Triple Lock Accessory, 600 VAC/600 VDC, | TE Connectivity 1971789-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1971789-1?
Additional datasheets, footprints and schematics for 1971789-1 are listed on our Part Details page. You can also find images and similar parts to 1971789-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971789-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971789-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971789-1 fall under?
The 1971789-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 1971789-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971789-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971789-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971789-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 1971789-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971789-1 often in real-time on the comparison pages.
What if I can't find stock of 1971789-1?
You can fill out our help required form which you can use to request a quote for 1971789-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.