Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 4 |
---|---|
Keying | C |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94V-0 |
Cable Exit Angle | Straight |
Housing Color | Blue |
Housing Material | PBT GF |
Circuit Identification Feature | With |
Agency/Standard | UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | TPA, Receptacle (Socket) Contact, CPA, Cap Housing |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Housing Type | Plug |
Contact Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ptl 1X4 Plug Hsg Std Temp Key C Blu |Te Connectivity 3-1971773-4 | Newark Electronics |
1X4 PLUG HOUSING KEY C BLU | Avnet America |
Where can I find additional details, specifications and documents for a 3-1971773-4?
Additional datasheets, footprints and schematics for 3-1971773-4 are listed on our Part Details page. You can also find images and similar parts to 3-1971773-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1971773-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1971773-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1971773-4 fall under?
The 3-1971773-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-1971773-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1971773-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1971773-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1971773-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 3-1971773-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1971773-4 often in real-time on the comparison pages.
What if I can't find stock of 3-1971773-4?
You can fill out our help required form which you can use to request a quote for 3-1971773-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.