2-1971776-5 Power Connectors by TE Connectivity

PTL 2X5 PLUG HSG STD TEMP KEY B PUR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Newark
Newark
from US$0.49
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.54
617
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.44
-
Buy Now

Specifications

Number of Power Positions 10
Number of Rows 2
Row-to-Row Spacing .319in, 8.1mm
Keying B
Number of Positions 10
Contact Retention Without
Contact Layout Matrix
Operating Voltage 600VDC, 600VAC
Housing Color Purple
Cable Exit Angle Straight
Centerline (Pitch) 6mm, .236in
UL Flammability Rating UL 94V-0
Housing Material PBT GF
Circuit Identification Feature With
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
Agency/Standard Number E28476
Agency/Standard UL
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Use With TPA, Receptacle (Socket) Contact, CPA, Cap Housing
Packaging Method Carton
Contact Type Receptacle
Connector & Contact Terminates To Wire & Cable
Sealable No
Housing Type Plug
Product Type Housing
Connector System Wire-to-Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

PTL 2X5 PLUG HSG STD TEMP KEY B PUR Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 10 Centerline (Pitch): 6 mm Housing Plug Wire-to-Wire 10 | Power Triple Lock Plug & Standard Temperature | Part Number: 2-1971776-5 | Internal Number: 2-1971776-5 | 6 mm | TE Connectivity | TE Store
Ptl 2X5 Plug Hsg Std Temp Key B Pur |Te Connectivity 2-1971776-5 | Newark Electronics
2X5 PLUG HOUSING KEY B PUR | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-1971776-5?

Additional datasheets, footprints and schematics for 2-1971776-5 are listed on our Part Details page. You can also find images and similar parts to 2-1971776-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-1971776-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1971776-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-1971776-5 fall under?

The 2-1971776-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2-1971776-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1971776-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-1971776-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-1971776-5 have stock available?

Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 2-1971776-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-1971776-5 often in real-time on the comparison pages.

What if I can't find stock of 2-1971776-5?

You can fill out our help required form which you can use to request a quote for 2-1971776-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay