Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Number of Power Positions | 5 |
---|---|
Keying | A |
Number of Positions | 5 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Height | 16.3mm |
Operating Voltage | 600VAC, 600VDC |
Cable Exit Angle | Straight |
Housing Material | Nylon GF |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Gray |
Circuit Identification Feature | With |
Agency/Standard | UL, VDE |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | TPA, Receptacle (Socket) Contact, CPA, Cap Housing |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Contact Type | Receptacle |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 284°F, -55 – 140°C |
Ptl 1X5 Plug Hsg Glw Wire Key A Dgr |Te Connectivity 5-2232265-7 | Newark Electronics |
5 Position 1 Row (1 x 5) 6 mm Wire-to-Wire Power Triple Lock Plug Housing | Future Electronics |
AMP5-2232265-7 | Avnet America |
PLUG CONNECTOR HOUSING, NYLON | element14 |
Special Order: PTL 1X5 PLUG HSG GLW WIRE KEY A DGR Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 6 mm Housing Plug Wire-to-Wire 5 | Power Triple Lock Glow Wire Plug | Part Number: 5-2232265-7 | Internal Number: 5-2232265-7 | 6 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-2232265-7?
Additional datasheets, footprints and schematics for 5-2232265-7 are listed on our Part Details page. You can also find images and similar parts to 5-2232265-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2232265-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2232265-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2232265-7 fall under?
The 5-2232265-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2232265-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2232265-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2232265-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2232265-7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TE Store have stock available or on a lead time for 5-2232265-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2232265-7 often in real-time on the comparison pages.
What if I can't find stock of 5-2232265-7?
You can fill out our help required form which you can use to request a quote for 5-2232265-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.