Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 10 |
---|---|
Row-to-Row Spacing | .319in, 8.1mm |
Number of Rows | 2 |
Keying | D |
Number of Positions | 10 |
Contact Layout | Matrix |
Contact Retention | Without |
Operating Voltage | 600VAC, 600VDC |
Cable Exit Angle | Straight |
Housing Material | Nylon GF |
Centerline (Pitch) | 6mm, .236in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Orange |
Circuit Identification Feature | With |
UL Rating | Recognized |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Cap Housing, CPA, Receptacle (Socket) Contact, TPA |
Packaging Method | Carton |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Receptacle |
Product Type | Housing |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 284°F, -55 – 140°C |
Ptl 2X5 Plug Hsg Glw Wire Key D Ora |Te Connectivity 8-2232266-5 | Newark Electronics |
2X5 PLUG HOUSING KEY D ORA | Avnet America |
Where can I find additional details, specifications and documents for a 8-2232266-5?
Additional datasheets, footprints and schematics for 8-2232266-5 are listed on our Part Details page. You can also find images and similar parts to 8-2232266-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-2232266-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-2232266-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-2232266-5 fall under?
The 8-2232266-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-2232266-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-2232266-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-2232266-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-2232266-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 8-2232266-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-2232266-5 often in real-time on the comparison pages.
What if I can't find stock of 8-2232266-5?
You can fill out our help required form which you can use to request a quote for 8-2232266-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.