Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.47
|
3,200
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 3 |
Number of Positions | 3 |
Keying | A |
Contact Layout | Inline |
Contact Retention | Without |
Height | 16.3mm |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon GF |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Gray |
Cable Exit Angle | Straight |
Circuit Identification Feature | With |
Agency/Standard | UL, VDE |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | TPA, Receptacle (Socket) Contact, CPA, Cap Housing |
Comment | Complies with IEC 61984 Specification |
Packaging Method | Carton |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Contact Type | Receptacle |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 284°F, -55 – 140°C |
Power to the Board 1x3 plug housing dgr Key A | Rapid Electronics |
CONN HOUSING, PLUG, 3POS, 6MM | Farnell |
1X3 CAP HOUSING PANEL MOUNT KE | TTI Europe |
Ptl 1X3 Plug Hsg Glw Wire Key A Dgr |Te Connectivity 5-2232265-3 | Newark Electronics |
3 Position 1 Row (1 x 3) 6 mm Wire-to-Wire Power Triple Lock Plug Housing | Future Electronics |
AMP5-2232265-3 | Avnet America |
PLUG CONNECTOR HOUSING, NYLON | element14 |
Where can I find additional details, specifications and documents for a 5-2232265-3?
Additional datasheets, footprints and schematics for 5-2232265-3 are listed on our Part Details page. You can also find images and similar parts to 5-2232265-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2232265-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2232265-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2232265-3 fall under?
The 5-2232265-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-2232265-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2232265-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2232265-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2232265-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 5-2232265-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2232265-3 often in real-time on the comparison pages.
What if I can't find stock of 5-2232265-3?
You can fill out our help required form which you can use to request a quote for 5-2232265-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.