Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
31,814
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
31,814
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
31,814
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
31,814
in stock
|
Buy Now | |
element14
from US$0.33
|
34
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
TE Store
from US$0.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 5 |
---|---|
Keying | A |
Number of Positions | 5 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 600VDC, 600VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Cable Exit Angle | Straight |
Centerline (Pitch) | 6mm, .236in |
Circuit Identification Feature | With |
Agency/Standard | UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Cap Housing, Header Assembly, CPA, TPA, Receptacle (Socket) Contact |
Packaging Method | Carton |
Contact Type | Receptacle |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ptl 1X5 Plug Hsg Std Temp Key A Nat |Amp Te Connectivity 1-1971773-7 | Newark Electronics |
TE Connectivity PTL 1X5 PLUG HSG STD TEMP KEY A NAT Comb | Distrelec |
CONN HOUSING, PLUG, 5POS, 6MM | Farnell |
Product Range:Power Triple Lock Series | element14 |
5 Position (1 x 5) 6 mm Wire - Wire Power Triple Lock Connector Plug Housing | Future Electronics |
Conn Housing PL 5 POS 6mm ST Cable Mount | Avnet America |
Conn, Rect, Plug, 5 Pos, 1 Row, Power Triple Lock, W-to-W, 1X5, PBT, Key A | TE Connectivity 1-1971773-7 | RS Americas |
PTL 1X5 PLUG HSG STD TEMP | TTI Europe |
Special Order: PTL 1X5 PLUG HSG STD TEMP KEY A NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 6 mm Housing Plug Wire-to-Wire 5 | Power Triple Lock Plug & Standard Temperature | Part Number: 1-1971773-7 | Internal Number: 1-1971773-7 | 6 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Power Triple Lock Series |
RoHS: | Unknown |
Product Range | Power Triple Lock Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 6mm |
For Use With | 1971237 1971779 1971781 1971783 1971785 1971787 Receptacle Contacts |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 1-1971773-7?
Additional datasheets, footprints and schematics for 1-1971773-7 are listed on our Part Details page. You can also find images and similar parts to 1-1971773-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1971773-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1971773-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1971773-7 fall under?
The 1-1971773-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1971773-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1971773-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1971773-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1971773-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1971773-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1971773-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1971773-7?
You can fill out our help required form which you can use to request a quote for 1-1971773-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.