Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0389
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
14,334
in stock
|
Buy Now | |
TE Store
from US$0.06
|
34,203
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
14,334
in stock
|
Buy Now | |
element14
from US$0.06
|
14,334
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0389
|
-
|
Buy Now | |
Avnet America
from US$0.0389
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Receptacle, Socket |
Contact Retention Within Housing | Without |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 14AWG, 2mm² |
Accepts Wire Insulation Diameter Range | 3.4 – 3.7mm, .134 – .146in |
Continuous Current Rating | 12A |
Operating Voltage | 600VDC, 600VAC |
Agency/Standard | VDE, UL |
VDE Tested | Yes |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Plug Housing |
Comment | Complies with IEC 61984 Specification |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PTL RECEPTACLE CONTACT, 14 AWG Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Receptacle Tin Pre-Tin 600 VAC | Receptacle Contact — Power Triple Lock | Part Number: 1971781-1 | Internal Number: 1971781-1 | TE Connectivity | TE Store |
Contact, Socket, 14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 14AWG, CRIMP | element14 |
RECEPTACLE CONTACT, 14 AWG | TTI Europe |
TE Connectivity PTL RECEPTACLE CONTACT 14 AWG Headers & | Distrelec |
Power Triple Lock Connector System Wire to Wire 14 AWG Socket Crimp Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Contact, Socket, Crimp, 14 AWG, Power Triple Lock, Tin over Copper Alloy | TE Connectivity 1971781-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Power Triple Lock Series |
RoHS: | Unknown |
Product Range | Power Triple Lock Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 1971781-1?
Additional datasheets, footprints and schematics for 1971781-1 are listed on our Part Details page. You can also find images and similar parts to 1971781-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1971781-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1971781-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1971781-1 fall under?
The 1971781-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1971781-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1971781-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1971781-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1971781-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 1971781-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1971781-1 often in real-time on the comparison pages.
What if I can't find stock of 1971781-1?
You can fill out our help required form which you can use to request a quote for 1971781-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.