Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
37,564
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
259,000
in stock
|
Buy Now | |
Boersig
from US$0.11
|
91,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
37,564
in stock
|
Buy Now | |
element14
from US$0.16
|
37,564
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
17,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
395,500
in stock
|
Buy Now | |
Compona
-
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Tab |
Typical Current Rating | 30A |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Width | 2.8mm, .11in |
Wire Size | 1 – 2.5mm² |
Wire Size Search | 2mm², 1.5mm², 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.1 – 2.9mm |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
PIN CONTACT 2.8X0.8MM TAB | TTI Europe |
TAB 2.8 X 0.8 ASSY BODY | Boersig |
Contact, Pin, 16-13Awg, Crimp | Newark Electronics |
CONTACT, TAB, 17-18AWG | element14 |
15-13 AWG Fully Insulation Support Tab Straight Cable Mount Timer Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
TE Connectivity - AMP TAB 2.8x0.8 CONTACT CS SRC Sn | Distrelec |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Bronze |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 13AWG |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Gender | Plug |
Where can I find additional details, specifications and documents for a 1-962842-1?
Additional datasheets, footprints and schematics for 1-962842-1 are listed on our Part Details page. You can also find images and similar parts to 1-962842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962842-1 fall under?
The 1-962842-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-962842-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962842-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-962842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962842-1 often in real-time on the comparison pages.
What if I can't find stock of 1-962842-1?
You can fill out our help required form which you can use to request a quote for 1-962842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.