Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Blue |
---|---|
Body Material | PBT GF |
Connector Code | C |
Number of Rows | 3 |
Number of Positions | 18 |
Mating Tab Width | 2.8mm |
Height | 45.5mm |
Length | 37.15mm |
Width | 32.1mm |
Nominal Voltage Architecture | 24V |
Degree of Protection | IP30 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Mounting Feature | With |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Packaging Method | Carton |
Sealable | No |
Connector Style | Housing for male terminals |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 5.5mm |
Primary Locking Feature | Locking Lance |
Operating Temperature Range | -40 – 105°C |
Connector Housing Power Plug 18 Position 5.5mm Cable Mount Blue | Avnet America |
AUTOMOTIVE CONN HOUSING, PLUG, 18POS | Farnell |
Where can I find additional details, specifications and documents for a 3-2322192-1?
Additional datasheets, footprints and schematics for 3-2322192-1 are listed on our Part Details page. You can also find images and similar parts to 3-2322192-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2322192-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2322192-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2322192-1 fall under?
The 3-2322192-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-2322192-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2322192-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2322192-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2322192-1 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for 3-2322192-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2322192-1 often in real-time on the comparison pages.
What if I can't find stock of 3-2322192-1?
You can fill out our help required form which you can use to request a quote for 3-2322192-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.