1-2236046-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

32W, MIXED, MALE CONN.,CLIP2, COD B, CPA

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Cable Exit Angle 180°
Body Material PA GF
Connector Code B
Color Gray
Number of Rows 2
Number of Positions 32
Height 51mm, 2.008in
Length 57.5mm, 2.264in
Width 31mm, 1.22in
Operating Voltage 12VDC
Nominal Voltage Architecture 12V
Centerline (Pitch) .354in, 9mm, .339in, .299in, 7.6mm, 8.6mm
Polarized Yes
Mounting Feature Without
Terminal Position Assurance Yes
Connector Position Assurance Capable Yes
Serviceable No
Primary Locking Feature On the Terminal
Row-to-Row Spacing 6mm, .236in
Hybrid Connector Yes
Connector System Wire-to-Wire
Strain Relief No
Connector Style Housing for male terminals
Sealable No
Operating Temperature Range -40 – 105°C, -40 – 221°F



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2236046-1?

Additional datasheets, footprints and schematics for 1-2236046-1 are listed on our Part Details page. You can also find images and similar parts to 1-2236046-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2236046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2236046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2236046-1 fall under?

The 1-2236046-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-2236046-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2236046-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2236046-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2236046-1 have stock available?

There is no stock from authorised distributors for 1-2236046-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2236046-1 often in real-time on the comparison pages.

What if I can't find stock of 1-2236046-1?

You can fill out our help required form which you can use to request a quote for 1-2236046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay