1-2112890-3 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

25POS, MIXED,TAB HSG,ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.95

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.95
-
Buy Now
Logo for Boersig
Boersig
from US$2.26
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Blue
Connector Code C
Body Material PBT GF
Number of Positions 25
Number of Rows 3
Mating Tab Width .11in, 2.8mm, 1.5mm, .059in
Length 44.6mm, 1.75in
Height 32mm, 1.26in
Centerline (Pitch) 4mm, .157in
UL Flammability Rating UL 94-HB
Mounting Feature Without
Terminal Position Assurance Yes
Polarized Yes
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Quantity 297
Packaging Method Box
Primary Locking Feature On the Terminal
Hybrid Connector Yes
Sealable No
Connector Style Housing for male terminals
Connector System Wire-to-Wire
Row-to-Row Spacing 4.2mm, .165in
Strain Relief No
Operating Temperature Range -40 – 120°C, -40 – 248°F


Alternative Descriptions

Conn Unsealed Housing HDR 25 POS 4mm ST Cable Mount Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-2112890-3?

Additional datasheets, footprints and schematics for 1-2112890-3 are listed on our Part Details page. You can also find images and similar parts to 1-2112890-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-2112890-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112890-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-2112890-3 fall under?

The 1-2112890-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-2112890-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112890-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-2112890-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-2112890-3 have stock available?

Authorised distributors including Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-2112890-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-2112890-3 often in real-time on the comparison pages.

What if I can't find stock of 1-2112890-3?

You can fill out our help required form which you can use to request a quote for 1-2112890-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay