Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Connector Code | B |
Number of Rows | 3 |
Number of Positions | 18 |
Mating Tab Width | 2.8mm, .11in |
Length | 44.7mm, 1.75in |
Height | 1.32in, 33.7mm |
Width | .826in, 21mm |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | 5mm, .196in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 462 |
Packaging Method | Carton |
Row-to-Row Spacing | 5.5mm, .216in |
Sealable | No |
Strain Relief | No |
Connector System | Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Conn Housing PL 18 POS 5mm ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2-1394766-1?
Additional datasheets, footprints and schematics for 2-1394766-1 are listed on our Part Details page. You can also find images and similar parts to 2-1394766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1394766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1394766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1394766-1 fall under?
The 2-1394766-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1394766-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1394766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1394766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1394766-1 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 2-1394766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1394766-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1394766-1?
You can fill out our help required form which you can use to request a quote for 2-1394766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.