Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Thickness | .6mm, .024in |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Typical Current Rating | 45A |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Wire Size Search | 3mm², 4mm², 2.5mm² |
Wire Size | 2.5 – 4mm² |
Wire Insulation Diameter | .134 – .146in, 3.4 – 3.7mm |
Agency/Standard | LV214 |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Automotive Terminal Socket Tin 12AWG to 11AWG Straight Crimp | Avnet America |
MCON 2.8 ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1718475-1?
Additional datasheets, footprints and schematics for 1718475-1 are listed on our Part Details page. You can also find images and similar parts to 1718475-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718475-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718475-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718475-1 fall under?
The 1718475-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1718475-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718475-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718475-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718475-1 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 1718475-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718475-1 often in real-time on the comparison pages.
What if I can't find stock of 1718475-1?
You can fill out our help required form which you can use to request a quote for 1718475-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.