Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
29,080
in stock
|
Buy Now | |
TE Store
from US$0.06
|
29,319
in stock
|
Buy Now | |
element14
from US$0.11
|
29,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
10,007
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
7,500
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Tab Width | .64mm, .025in |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .025in, .64mm |
Interface Plating | Tin (Sn) |
Typical Current Rating | 10A |
Wire Size | .75mm², 18AWG |
Wire Insulation Diameter | .081in, 2.06mm |
Wire Size Search | .75mm² |
Agency/Standard | USCAR-21, SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 7500 |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
CONTACT,FEMALE0.64,18AWG,UNSEALED Terminal Type: Receptacle Mating Tab Width: .8 mm Mating Tab Width: .031 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Receptacle .8 mm .031" .64 mm | Automotive Terminal | Part Number: 1924955-4 | Internal Number: 1924955-4 | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 18AWG | element14 |
Contact,female0.64,18Awg,unsealed Rohs Compliant: Yes |Te Connectivity 1924955-4 | Newark Electronics |
Automotive Conn CONTACT FEMALE0.64 | Rapid Electronics |
TE Connectivity CONTACT FEMALE0.64 18AWG UNSEALED Automo | Distrelec |
Contact Socket Crimp Straight Cable Mount | Avnet America |
CONTACT,FEMALE0.64,18AWG,UNSEA | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1924955-4?
Additional datasheets, footprints and schematics for 1924955-4 are listed on our Part Details page. You can also find images and similar parts to 1924955-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924955-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924955-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924955-4 fall under?
The 1924955-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1924955-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924955-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924955-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924955-4 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1924955-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924955-4 often in real-time on the comparison pages.
What if I can't find stock of 1924955-4?
You can fill out our help required form which you can use to request a quote for 1924955-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.