Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.27
|
1,229
in stock
|
Buy Now | |
element14
from US$7.08
|
1,229
in stock
|
Buy Now | |
Newark Electronics
from US$8.95
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$7.52
|
2
in stock
|
Buy Now | |
Future Electronics
from US$5.12
|
-
|
Buy Now | |
Avnet America
from US$4.83
|
-
|
Buy Now | |
RS Americas
from US$7.96
|
-
|
Buy Now | |
Avnet Asia
from US$4.74
|
-
|
Buy Now | |
TE Store
from US$7.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
Number of Ports | 1 |
Data Rate (Max) | 16Gb/s |
For Use With Pluggable I/O Products | SFP+ Cage |
Packaging Method | Tray, Box & Tray |
Sealable | No |
Product Type | Accessory |
Form Factor | SFP+ |
Pluggable I/O Accessory Type | EMI Plug |
EMI PLUG, SFP+ | element14 |
Emi Plug | Newark Electronics |
I/O Connectors EMI Plug | Rapid Electronics |
Connector Accessories SFP EMI Plug Tray | Avnet America |
SFP plus EMI Plug, SFP, SFP plus and zSFP plus | TE Connectivity 1888901-1 | RS Americas |
SFP+ EMI Plug Connector Cover Type: EMI Plug Dust Cover EMI Plug Dust Cover | Connector Cap & Cover | Part Number: 1888901-1 | Internal Number: 1888901-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1888901-1?
Additional datasheets, footprints and schematics for 1888901-1 are listed on our Part Details page. You can also find images and similar parts to 1888901-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1888901-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1888901-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1888901-1 fall under?
The 1888901-1 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1888901-1 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1888901-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1888901-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1888901-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Rapid Electronics and Future Electronics have stock available or on a lead time for 1888901-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1888901-1 often in real-time on the comparison pages.
What if I can't find stock of 1888901-1?
You can fill out our help required form which you can use to request a quote for 1888901-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.