Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.32
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$21.36
|
2,004
in stock
|
Buy Now | |
Chip One Stop
from US$13.50
|
2,004
in stock
|
Buy Now | |
Distrelec
from US$13.84
|
2,004
in stock
|
Buy Now | |
Farnell
from US$22.49
|
1,608
in stock
|
Buy Now | |
Avnet America
from US$14.42
|
-
|
Buy Now | |
RS Americas
from US$19.26
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Bracket Material | Zinc |
Bracket Plating Material | Nickel over Copper |
Shell Plating Finish | Bright |
Post Plating Material | Tin over Nickel |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 100 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Solder |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Retention | With |
Mating Alignment Type | Rails |
Mating Retention | With |
Mating Connector Lock | With |
Boardlock Plating Material | Tin over Nickel |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 2.77mm |
PCB Mount Alignment | Without |
Boardlock Material | Copper Alloy |
Mating Connector Lock Type | Latch |
Circuit Application | Signal |
Packaging Quantity | 6 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Sealable | No |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Termination Post Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 050 100R R/A PCB | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub 100 50SR R/A RCPT ASSYLEADFREE | Distrelec |
AMPLIMITE .050 d-sub PCB socket,100 way | RS |
Conn D-Subminiature SKT 100 POS 2.54mm Solder RA Thru-Hole 100 Terminal 1 Port Tube | Avnet America |
Conn, D-Sub, PCB Socket, 100Pos, RTAng, III Series, Solder | TE Connectivity 1761028-5 | RS Americas |
D-Sub Standard Connectors 050 100R R/A Pcb |Amp Te Connectivity 1761028-5 | Newark Electronics |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 100Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1761028-5?
Additional datasheets, footprints and schematics for 1761028-5 are listed on our Part Details page. You can also find images and similar parts to 1761028-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761028-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761028-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761028-5 fall under?
The 1761028-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761028-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761028-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761028-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761028-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 1761028-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761028-5 often in real-time on the comparison pages.
What if I can't find stock of 1761028-5?
You can fill out our help required form which you can use to request a quote for 1761028-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.