Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
2,050
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
19,254
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
10,000
in stock
|
Buy Now | |
element14
from US$0.11
|
4,800
in stock
|
Buy Now | |
Farnell
from US$0.08
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1mm, .039in |
Typical Current Rating | 5A |
Mating Tab Thickness | .64mm, .025in |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Wire Size Search | .5mm², 21AWG, .3mm², .35mm², .4mm², 20AWG |
Wire Insulation Diameter | 1.1 – 1.4mm, .043 – .055in |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
040 MULTILOCK REC CONT PRE-TI | TTI Europe |
040 Multilock Rec Cont Pre-Tin Rohs Compliant: Yes |Amp Te Connectivity 175180-1 | Newark Electronics |
Automotive Connectors 040MLC SKT 22-20 BR/SN | Rapid Electronics |
TE Connectivity 040 MULTILOCK REC CONT PRE-TIN Automotiv | Distrelec |
CONTACT, CRIMP, RECEPTACLE, 22-20AWG | element14 |
040 Contact, Rec, Multilock, 22-20 AWG | RS |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multilock 040 PCB Conn Contact, Female, Crimp, Tin Plating 20 - 22 AWG | TE Connectivity 175180-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Multilock Connectors |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 22AWG |
Current Rating | - |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 175180-1?
Additional datasheets, footprints and schematics for 175180-1 are listed on our Part Details page. You can also find images and similar parts to 175180-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175180-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175180-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175180-1 fall under?
The 175180-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175180-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175180-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175180-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175180-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 175180-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175180-1 often in real-time on the comparison pages.
What if I can't find stock of 175180-1?
You can fill out our help required form which you can use to request a quote for 175180-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.