Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
9,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
42,783
in stock
|
Buy Now | |
element14
from US$0.12
|
42,694
in stock
|
Buy Now | |
Farnell
from US$0.18
|
42,694
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
14,810
in stock
|
Buy Now | |
Boersig
from US$0.13
|
10,830
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
1,785
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
778
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
535
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Width | .039in, 1mm |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 5A |
Wire Size Search | .3mm², 20AWG, .35mm², 21AWG, .5mm², .4mm² |
Wire Insulation Diameter | .055 – .079in, 1.4 – 2mm |
Wire Size | .3 – .5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Contact, Socket, Crimp, 20Awg | Newark Electronics |
CONTACT, RECEPTACLE, 22-20AWG, CRIMP | element14 |
Multilock 040 socket,24-20 awg | RS |
040 MULTILOCK REC CONT L/P | Heilind Electronics |
040 MULTILOCK FMALE CONT. | TTI Europe |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Multilock 040 PCB Conn Contact Female Crimp Tin Plating 24 - 20 AWG | TE Connectivity 175062-1 | RS Americas |
TE Connectivity - AMP 040 MULTILOCK REC CONT L/P | Distrelec |
Status: | Unknown |
---|---|
Series: | Multilock 040 MK-II Series |
RoHS: | Unknown |
Product Range | Multilock 040 MK-II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | MULTILOCK Series Connectors |
Wire Size AWG Min | 22AWG |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Wire Size (AWG) | 22AWG to 20AWG |
Where can I find additional details, specifications and documents for a 175062-1?
Additional datasheets, footprints and schematics for 175062-1 are listed on our Part Details page. You can also find images and similar parts to 175062-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175062-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175062-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175062-1 fall under?
The 175062-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 175062-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175062-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 175062-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175062-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Boersig have stock available or on a lead time for 175062-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175062-1 often in real-time on the comparison pages.
What if I can't find stock of 175062-1?
You can fill out our help required form which you can use to request a quote for 175062-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.