Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.44
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$6.93
|
193
in stock
|
Buy Now | |
Rapid Electronics
from US$4.64
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$4.97
|
193
in stock
|
Buy Now | |
Farnell
from US$6.04
|
170
in stock
|
Buy Now | |
Avnet America
from US$4.30
|
-
|
Buy Now | |
RS Americas
from US$4.80
|
-
|
Buy Now | |
Boersig
from US$4.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Post Size | .026in, .66mm |
Plastic | No |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 9 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 17 |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Size | 1 |
Sealable | No |
Connector System | Board-to-Board |
Grounding Indents | With |
Shell Type | Front Metal Shell |
Connector Style | Plug |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .17in, 4.32mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn 9P Plug Frnt Mtl Shl Female |Amp Te Connectivity 1-747871-6 | Newark Electronics |
D-Sub Standard Conn 9P PLUG FRNT MTL SHL female | Rapid Electronics |
TE Connectivity 09 PLUG SP/FMS SCRLK D-Sub Standard Connectors 9P PLUG FRNT MTL SHL female screwlocks | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature PIN 9 POS 2.74mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
09 PLUG SP/FMS SCRLK, PCB D-Sub Connectors | TE Connectivity 1-747871-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-747871-6?
Additional datasheets, footprints and schematics for 1-747871-6 are listed on our Part Details page. You can also find images and similar parts to 1-747871-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-747871-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-747871-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-747871-6 fall under?
The 1-747871-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-747871-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-747871-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-747871-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-747871-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-747871-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-747871-6 often in real-time on the comparison pages.
What if I can't find stock of 1-747871-6?
You can fill out our help required form which you can use to request a quote for 1-747871-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.