Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.07
|
28,977
in stock
|
Buy Now | |
Newark Electronics
from US$3.76
|
28,977
in stock
|
Buy Now | |
Rapid Electronics
from US$3.17
|
28,977
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
28,977
in stock
|
Buy Now | |
Farnell
from US$3.50
|
23,200
in stock
|
Buy Now | |
TE Store
from US$3.89
|
72
in stock
|
Buy Now | |
Future Electronics
from US$2.53
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
RS Americas
from US$3.99
|
-
|
Buy Now | |
Boersig
from US$3.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plug Configuration | SAS |
---|---|
Keyed | No |
Number of Positions | 29 |
Number of Ports | 1 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Stackable | No |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Solder Tail Contact Plating Thickness | 1.91 |
Contact Mating Area Plating Thickness | 30µin |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount |
PCB Mount Retention | Without |
Packaging Quantity | 30 |
Packaging Method | Loose Piece |
Shell | Without |
Connector Style | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Grouping | SAS |
Product Type | Connector |
High Temperature Housing | Yes |
I/O Connectors Sas Plg 15+7+7 P Assy |Amp Te Connectivity 1735078-1 | Newark Electronics |
I/O Connectors SAS PLG 15+7+7 P ASSY | Rapid Electronics |
TE Connectivity - AMP SAS & MiniSASSAS PLUG 15+7+7P ASSEMBLY | Distrelec |
CONNECTOR, SAS, PLUG, 29POS, SMT | Farnell |
SAS PLUG 15+7+7P ASSEMBLY SAS Connector Type: SAS Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 29 Number of Rows: 1 SAS Plug Wire-to-Board 29 | Serial Attached Scsi (Sas) Connector Plug | Part Number: 1735078-1 | Internal Number: 1735078-1 | TE Connectivity | TE Store |
Serial ATA 29 Position Single Row Right Angle Surface Mount Header | Future Electronics |
Conn SATA PL 29 POS Solder RA SMD 29 Terminal 1 Port Loose Piece | Avnet America |
SAS PLUG 15 plus 7 plus 7P ASSEMBLY, SAS and MiniSAS | TE Connectivity 1735078-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1735078-1?
Additional datasheets, footprints and schematics for 1735078-1 are listed on our Part Details page. You can also find images and similar parts to 1735078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735078-1 fall under?
The 1735078-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735078-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735078-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1735078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735078-1 often in real-time on the comparison pages.
What if I can't find stock of 1735078-1?
You can fill out our help required form which you can use to request a quote for 1735078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.