1735164-1 Audio & Video Connectors by TE Connectivity

SAS BACKPLANE RECEPT, VERTICAL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.11

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.43
4,066
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.12
4,066
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$5.61
4,066
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.11
4,066
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.79
3,260
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$5.50
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.08
-
Buy Now
Logo for Boersig
Boersig
from US$5.77
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 29
Number of Ports 1
Stackable No
Contact Current Rating (Max) 1.5A
Contact Underplating Material Nickel
Contact Base Material Copper Alloy
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
PCB Termination Area Plating Finish Matte
Height Above PC Board 9.85mm, .387in
Centerline (Pitch) 1.27mm, .049in
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Boardlock
Boardlock Type Fork
PCB Mounting Style Through Hole - Press-Fit
Connector Mounting Type Board Mount
PCB Mount Retention With
Circuit Application Power & Signal
Packaging Method Box & Tray, Tray
Packaging Quantity 540
Shell Without
Connector System Wire-to-Board
Product Type Connector
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Product Grouping SAS
Receptacle Configuration SAS Backplane
Sealable No
Operating Temperature Range -40 – 185°F, -40 – 85°C
High Temperature Housing Yes


Alternative Descriptions

I/O Connectors Sas Backplane Rcpt Vertical |Amp Te Connectivity 1735164-1 | Newark Electronics
I/O Connectors SAS Backplane Rcpt Vertical | Rapid Electronics
TE Connectivity - AMP SASSAS BACKPLANE RECEPT VERTICAL | Distrelec
Conn SATA RCP 29 POS Press ST Thru-Hole 29Terminal 1Port Tray | Avnet America
SAS BACKPLANE RECEPT, VERTICAL, SAS and MiniSAS | TE Connectivity 1735164-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1735164-1?

Additional datasheets, footprints and schematics for 1735164-1 are listed on our Part Details page. You can also find images and similar parts to 1735164-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1735164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1735164-1 fall under?

The 1735164-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1735164-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1735164-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1735164-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1735164-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1735164-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1735164-1 often in real-time on the comparison pages.

What if I can't find stock of 1735164-1?

You can fill out our help required form which you can use to request a quote for 1735164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay