Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.02
|
1,581
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
1,581
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
1,581
in stock
|
Buy Now | |
Distrelec
from US$2.40
|
1,581
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
-
|
Buy Now | |
Avnet America
from US$2.57
|
-
|
Buy Now | |
Boersig
from US$2.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | No |
---|---|
Number of Ports | 1 |
Number of Rows | 1 |
Number of Positions | 29 |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 1.5A |
PCB Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | 9.15mm, .36in |
Housing Color | Black |
Centerline (Pitch) | 1.27mm, .049in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | M2 Screw |
Circuit Application | Power & Signal |
Packaging Quantity | 540 |
Packaging Method | Tray |
Shell | Without |
Connector System | Wire-to-Board |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Grouping | SAS |
Sealable | No |
Receptacle Configuration | SAS Backplane |
High Temperature Housing | Yes |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
I-O CONNECTORS | Farnell |
Connectors Sas Backplane Recept Vertical Smt |Amp Te Connectivity 1735869-1 | Newark Electronics |
SAS BACKPLANE RECEPT VERTICAL SMT | Rapid Electronics |
TE Connectivity - AMP SASSAS BACKPLANE RECEPT VERTICAL SMT | Distrelec |
AMP1735869-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1735869-1?
Additional datasheets, footprints and schematics for 1735869-1 are listed on our Part Details page. You can also find images and similar parts to 1735869-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735869-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735869-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735869-1 fall under?
The 1735869-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735869-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735869-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735869-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735869-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1735869-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735869-1 often in real-time on the comparison pages.
What if I can't find stock of 1735869-1?
You can fill out our help required form which you can use to request a quote for 1735869-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.