Number of Positions | 29 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Stackable | No |
PCB Termination Area Plating Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin over Nickel |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Retention Solder Tails |
Boardlock Material | Copper Alloy |
Packaging Quantity | 300 |
Packaging Method | Tape & Reel |
Shell | Without |
Product Type | Connector |
Connector Style | Receptacle |
Receptacle Configuration | SAS Backplane |
Product Grouping | SAS |
Connector & Contact Terminates To | Printed Circuit Board |
High Temperature Housing | Yes |
Sas Backplane Recept, Vertical, Smt |Te Connectivity 1735870-1 | Newark Electronics |
SAS RCP 29 POS 1.27mm/0.8mm Solder ST SMD 29 Terminal 1 Port T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1735870-1?
Additional datasheets, footprints and schematics for 1735870-1 are listed on our Part Details page. You can also find images and similar parts to 1735870-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735870-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735870-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735870-1 fall under?
The 1735870-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735870-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735870-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735870-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735870-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1735870-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735870-1 often in real-time on the comparison pages.
What if I can't find stock of 1735870-1?
You can fill out our help required form which you can use to request a quote for 1735870-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.