Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 29 |
Stackable | No |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Height Above PC Board | .387in, 9.85mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Boardlock Material | Brass |
Boardlock Length | .1in, 2.55mm |
Boardlock Plating Material | Tin over Nickel |
PCB Mounting Style | Surface Mount |
Boardlock Type | ZIF |
Packaging Method | Tape & Reel |
Packaging Quantity | 150 |
Shell | Without |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Grouping | SAS |
Receptacle Configuration | SAS Backplane |
High Temperature Housing | Yes |
Sas Backplane Recept, Vertical |Te Connectivity 1-1735105-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1735105-2?
Additional datasheets, footprints and schematics for 1-1735105-2 are listed on our Part Details page. You can also find images and similar parts to 1-1735105-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735105-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735105-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735105-2 fall under?
The 1-1735105-2 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1735105-2 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735105-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735105-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735105-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1-1735105-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735105-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1735105-2?
You can fill out our help required form which you can use to request a quote for 1-1735105-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.