Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.50
|
-
|
Buy Now |
Plug Configuration | SATA, SAS |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 29 |
Keyed | No |
Number of Ports | 1 |
Stackable | No |
Key Type | SAS |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Height Above PC Board | 9.85mm, .387in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Press-Fit |
PCB Mount Retention | Without |
Packaging Quantity | 60 |
Packaging Method | Box & Tray, Tray |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Receptacle Configuration | SAS Backplane |
Product Grouping | SAS |
Product Type | Connector |
Termination Post Length | 3.75mm, .147in |
High Temperature Housing | Yes |
Where can I find additional details, specifications and documents for a 1735234-1?
Additional datasheets, footprints and schematics for 1735234-1 are listed on our Part Details page. You can also find images and similar parts to 1735234-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735234-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735234-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735234-1 fall under?
The 1735234-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735234-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735234-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735234-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735234-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1735234-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735234-1 often in real-time on the comparison pages.
What if I can't find stock of 1735234-1?
You can fill out our help required form which you can use to request a quote for 1735234-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.