Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.75
|
1,684
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
1,684
in stock
|
Buy Now | |
Rapid Electronics
from US$3.06
|
1,684
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
1,684
in stock
|
Buy Now | |
Farnell
from US$6.09
|
1,360
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$2.26
|
-
|
Buy Now | |
RS Americas
from US$3.54
|
-
|
Buy Now |
Stackable | No |
---|---|
Keyed | No |
PCB Mount Orientation | Vertical |
Number of Positions | 29 |
Number of Ports | 1 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | .624in, 15.85mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin over Nickel |
Boardlock Length | .157in, 4mm |
PCB Mount Retention Type | Boardlock |
Boardlock Material | Copper Alloy |
PCB Mounting Style | Through Hole - Press-Fit |
PCB Mount Retention | With |
Boardlock Type | Fork |
Packaging Quantity | 300 |
Packaging Method | Box & Tray, Tray |
Shell | Without |
Product Type | Connector |
Connector Style | Receptacle |
Product Grouping | SAS |
Connector & Contact Terminates To | Printed Circuit Board |
Receptacle Configuration | SAS Backplane |
Termination Post Length | .1496in, 3.8mm |
High Temperature Housing | Yes |
I/O Conn Sas Recept Vertical Ext Ht Press-Fit |Amp Te Connectivity 1735690-1 | Newark Electronics |
I/O Conn SAS RECEPT VERTICAL EXT HT PRESS-FIT | Rapid Electronics |
TE Connectivity SAS RECEPT VERTICAL EXT HT PRESS-FIT I/O | Distrelec |
I-O CONNECTORS | Farnell |
SAS RECEPT, VERTICAL, EXT HT, PRESS-FIT, SAS and MiniSAS | TE Connectivity 1735690-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1735690-1?
Additional datasheets, footprints and schematics for 1735690-1 are listed on our Part Details page. You can also find images and similar parts to 1735690-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735690-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735690-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735690-1 fall under?
The 1735690-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735690-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735690-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735690-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735690-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1735690-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735690-1 often in real-time on the comparison pages.
What if I can't find stock of 1735690-1?
You can fill out our help required form which you can use to request a quote for 1735690-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.