Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plug Configuration | SAS |
---|---|
Keyed | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 29 |
Number of Ports | 1 |
Number of Rows | 1 |
Stackable | No |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Solder Tail Contact Plating Thickness | 2.54 |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | 3.1mm, .122in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Boardlock Length | .9mm, .035in |
PCB Mount Retention | With |
PCB Mounting Style | Edge Mount |
PCB Mount Retention Type | Solder Peg |
Boardlock Type | ZIF |
Boardlock Material | Brass |
Boardlock Plating Material | Tin over Nickel |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 55 |
Product Grouping | SAS |
Connector Style | Plug |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Shell | Without |
High Temperature Housing | Yes |
Assy, Sas Plug, Smt, 15+7+7P |Amp Te Connectivity 1735610-1 | Newark Electronics |
Conn SAS PL 7Power/22Signal POS 0.8mm/1.27mm Solder RA SMD 29 Terminal 1 Port Box/Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1735610-1?
Additional datasheets, footprints and schematics for 1735610-1 are listed on our Part Details page. You can also find images and similar parts to 1735610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735610-1 fall under?
The 1735610-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735610-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735610-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1735610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735610-1 often in real-time on the comparison pages.
What if I can't find stock of 1735610-1?
You can fill out our help required form which you can use to request a quote for 1735610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.