Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.49
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.49
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Keyed | No |
Number of Positions | 29 |
Number of Ports | 1 |
Number of Rows | 1 |
Plug Configuration | SAS |
Stackable | No |
端子の下地めっきの材料 | Nickel |
Solder Tail Contact Plating Thickness | 1.91 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | 30µin |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .049in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mounting Style | Straddle Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shell | Without |
Connector System | Wire-to-Board |
Product Type | Connector |
Product Grouping | SAS |
Connector Style | Plug |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
High Temperature Housing | Yes |
SAS PLUG 15+7+7P,0.96MM OFFSET | Avnet America |
Where can I find additional details, specifications and documents for a 1735183-1?
Additional datasheets, footprints and schematics for 1735183-1 are listed on our Part Details page. You can also find images and similar parts to 1735183-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1735183-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1735183-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1735183-1 fall under?
The 1735183-1 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1735183-1 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1735183-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1735183-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1735183-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1735183-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1735183-1 often in real-time on the comparison pages.
What if I can't find stock of 1735183-1?
You can fill out our help required form which you can use to request a quote for 1735183-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.