Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 29 |
Number of Rows | 1 |
Stackable | No |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | .387in, 9.85mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount, Through Hole |
PCB Mount Retention | With |
Boardlock Type | ZIF |
Boardlock Length | .109in, 2.79mm |
Boardlock Material | Copper Alloy |
PCB Mount Retention Type | Solder Peg |
Boardlock Plating Material | Tin over Nickel |
Packaging Method | Tape & Reel |
Packaging Quantity | 150 |
Product Type | Connector |
Connector Style | Receptacle |
Shell | Without |
Product Grouping | SAS |
Receptacle Configuration | SAS Backplane, Hybrid |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .119in, 3.02mm |
High Temperature Housing | Yes |
Dimm Connectors Sas Backplane Recept Vertical |Amp Te Connectivity 1-1735104-3 | Newark Electronics |
29 Position Single Row Vertical Receptacle Solder Through Hole DIN Connector | Future Electronics |
Conn Wire to Board RCP 29 POS Solder ST Thru-Hole/SMD Tray | Avnet America |
SAS BACKPLANE RECEPT, VERTICAL, SAS and MiniSAS | TE Connectivity 1-1735104-3 | RS Americas |
TE Connectivity SAS BACKPLANE RECEPT VERTICAL Board Conn | Distrelec |
Special Order: SAS BACKPLANE RECEPT, VERTICAL Pt30 Xfp Connector | Part Number: 1-1735104-3 | Internal Number: 1-1735104-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1735104-3?
Additional datasheets, footprints and schematics for 1-1735104-3 are listed on our Part Details page. You can also find images and similar parts to 1-1735104-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1735104-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1735104-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1735104-3 fall under?
The 1-1735104-3 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1735104-3 when available in the SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1735104-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1735104-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1735104-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 1-1735104-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1735104-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1735104-3?
You can fill out our help required form which you can use to request a quote for 1-1735104-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.