Options for Price Comparison
Distributor Statistics for 1-1735104-5
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1-1735104-5
Details for 1-1735104-5 by TE Connectivity
Connectors > Audio & Video Connectors > SAS & MiniSAS > SAS Connectors
SAS BACKPLANE RECEPT, VERTICAL
1-1735104-5 image

1-1735104-5 by TE Connectivity

SAS BACKPLANE RECEPT, VERTICAL
Part Information
1-1735104-5 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 260°C
Status: Active
Product Code: K464
Global Product Line: K53
GPL Description: Data and Devices
Specifications
Number of Rows:
1
PCB Mount Orientation:
Vertical
Number of Positions:
29
Stackable:
No
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Thickness:
30µin
Contact Mating Area Plating Material:
Gold
Height Above PC Board:
.387in, 9.85mm
Housing Color:
Black
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Boardlock Plating Material:
Tin over Nickel
Boardlock Type:
ZIF
Boardlock Length:
.09in, 2.3mm
PCB Mounting Style:
Surface Mount, Through Hole
PCB Mount Retention:
With
Boardlock Material:
Copper Alloy
PCB Mount Retention Type:
Solder Peg
Packaging Method:
Tape & Reel
Packaging Quantity:
150
Connector & Contact Terminates To:
Printed Circuit Board
Product Grouping:
SAS
Shell:
Without
Receptacle Configuration:
SAS Backplane, Hybrid
Connector Style:
Receptacle
Product Type:
Connector
Termination Post Length:
.091in, 2.3mm
High Temperature Housing:
Yes
Compatible Parts
Alternate Descriptions
Conn SATA RCP 29 POS Solder ST Thru-Hole/SMD 29 Terminal 1 Port T/R Avnet America
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part
Similar Part