Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
18,380
in stock
|
Buy Now | |
element14
from US$0.47
|
18,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
12,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
12,000
in stock
|
Buy Now | |
TE Store
from US$0.73
|
11,630
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 13A |
---|---|
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
Contact Termination Area Plating Finish | Bright |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Size | 16 |
端子の下地めっきの材料 | Nickel |
Accepts Wire Insulation Diameter Range | 2.03 – 2.54mm, .08 – .1in |
Wire Size | .2 – .6mm², 24 – 20AWG |
Mating Pin Diameter | 1.57mm, .062in |
Test Current | 13A |
Wire Insulation Support | With |
Circuit Application | Power & Signal |
For Use With | G Series Connectors, CPC Connectors, M Series Connectors |
Wire/Cable Type | Discrete Wire |
Comment | Overall insulation crimp diameter, including crimp barrel, must not exceed 3.18 [.125]. |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 90°C, -67 – 194°F |
CONTACT, PIN, 24-20AWG, CRIMP | element14 |
Iii+ Pin,24-20,tin ,strip Rohs Compliant: Yes |Amp Te Connectivity 1-66332-4 | Newark Electronics |
III PIN24-20TIN STRIP | Heilind Electronics |
III+ PIN,24-20,TIN ,STRIP Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Strip Pin And Socket Contacts & Type Iii | Part Number: 1-66332-4 | Internal Number: 1-66332-4 | TE Connectivity | TE Store |
Multimate Type III+ Series 24-20 AWG Wire to Cable Crimp Signal Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Type III Series, Size 16 Male Crimp Contact for use w/ Multimate III Series Conns | TE Connectivity 1-66332-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1-66332-4?
Additional datasheets, footprints and schematics for 1-66332-4 are listed on our Part Details page. You can also find images and similar parts to 1-66332-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-66332-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-66332-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-66332-4 fall under?
The 1-66332-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-66332-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-66332-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-66332-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-66332-4 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Heilind Electronics and TE Store have stock available or on a lead time for 1-66332-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-66332-4 often in real-time on the comparison pages.
What if I can't find stock of 1-66332-4?
You can fill out our help required form which you can use to request a quote for 1-66332-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.