Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | Thermoplastic |
---|---|
Shell Material | Steel |
Shield Plating Material | Tin |
Shield Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 25 |
Contact Size | 20 |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Centerline (Pitch) | 2.79mm, 2.74mm, 2.76mm, .109in, .108in, .11in |
Housing Material | Nylon GF |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Maximum cable diameter after jacket and braid removed., Components shipped unassembled, each part bulk-packaged., Receptacles accept size 20 DF socket contacts. |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT,HDP-20,OVRMLD,RCPT,SIZE 3, Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Receptacle Cable-to-Cable 25 Size 20 | D-Sub Crimp Recpt Signal 25 Posn & Socket Size 20 & Shell Size 3 | Part Number: 1658662-1 | Internal Number: 1658662-1 | TE Connectivity | TE Store |
D Sub Shell, Receptacle, 25 Position, Steel | Newark Electronics |
HDP20 Series 25 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn Housing RCP 25 POS Crimp ST Bulk | Avnet America |
Conn, D-Sub, Cable Socket,25Pos, STR, HDP-20Series, CrimpSnap,20AWG, Shielding HDWRKit | TE Connectivity 1658662-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1658662-1?
Additional datasheets, footprints and schematics for 1658662-1 are listed on our Part Details page. You can also find images and similar parts to 1658662-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658662-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658662-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658662-1 fall under?
The 1658662-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658662-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658662-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658662-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658662-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1658662-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658662-1 often in real-time on the comparison pages.
What if I can't find stock of 1658662-1?
You can fill out our help required form which you can use to request a quote for 1658662-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.