Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D87023-000,
AMP-0-0167294-1 |
Prices starting from US$1.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.93 |
300
|
Buy Now | |
Boersig | US$1.07 |
5,707
|
Buy Now | |
TTI Europe | US$1.41 |
2,700
|
Buy Now | |
element14 | US$1.59 |
956
|
Buy Now | |
Farnell | US$2.21 |
956
|
Buy Now | |
TE Store | US$2.61 |
595
|
Buy Now | |
Newark Electronics | US$2.66 |
30
|
Buy Now | |
Rapid Electronics | US$2.27 |
30
|
Buy Now | |
Chip One Stop | US$2.74 |
30
|
Buy Now | |
Compona | - |
200
|
Buy Now | |
Future Electronics | US$1.33 |
-
|
Buy Now | |
Avnet America | US$1.76 |
-
|
Buy Now | |
RS Americas | US$2.25 |
-
|
Buy Now | |
Avnet Asia | US$1.94 |
-
|
Buy Now | |
Distrelec | US$1.96 |
-
|
Buy Now | |
Demsay | - |
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Insert Material | Glass-Filled Nylon |
Number of Positions | 25 |
Contact Size | 20 |
Cable Insulation Diameter Range | 1.73mm |
Centerline (Pitch) | .109in, 2.76mm, 2.79mm, .11in, .108in, 2.74mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
For Use With | Pin Contacts |
Packaging Method | Box |
Packaging Quantity | 50 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25P HDP20 PLUG HSG ULV0 BLACK | TTI Europe |
PLUG HOUSING, D, 25WAY | element14 |
25P HDP20 PLUG ASSY Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Plug Cable-to-Cable 25 Size 20 | D-Sub Crimp: Plug & Signal & 25 Posn & Pin Size 20 & Shell Size 3 | Part Number: 167294-1 | Internal Number: 167294-1 | Alias Number: AMP-0-0167294-1 | TE Connectivity | TE Store |
BOX FOR D-SUB MALE 25 | RS |
D-Sub Standard Connectors 25P Hdp20 Plug Assy |Amp Te Connectivity 167294-1 | Newark Electronics |
TE 167294-1 Amplimite HDP-20 D-sub Crimp Housing Male 25P Black | Rapid Electronics |
HD20 Series 25 Position Plug Crimp Snap-In Standard Cable D-Sub Connector | Future Electronics |
Conn Housing PL 25 POS Crimp ST Cable Mount | Avnet America |
AMPLIMITE HDP-20 Series Straight Crimp D-sub Connector, Plug, 25 Way | TE Connectivity 167294-1 | RS Americas |
TE Connectivity D-Sub crimp plug-housing, Plug, DB-25, Crimp Terminal | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DC |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | 25 Position D Sub Contacts |
SVHC | No SVHC (15-Jan-2018) |
D Sub Shell Size | DC |
DC Current Max | 3.7A |
Where can I find additional details, specifications and documents for a 167294-1?
Additional datasheets, footprints and schematics for 167294-1 are listed on our Part Details page. You can also find images and similar parts to 167294-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167294-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167294-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167294-1 fall under?
The 167294-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 167294-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167294-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 167294-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167294-1 have stock available?
Authorised distributors including Boersig, TTI Europe, element14, Farnell and TE Store have stock available or on a lead time for 167294-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167294-1 often in real-time on the comparison pages.
What if I can't find stock of 167294-1?
You can fill out our help required form which you can use to request a quote for 167294-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.