Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.71
|
387
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
8,619
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
1,731
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
1,436
in stock
|
Buy Now | |
TE Store
from US$1.99
|
835
in stock
|
Buy Now | |
RS Americas
from US$1.27
|
710
in stock
|
Buy Now | |
Avnet America
from US$0.63
|
500
in stock
|
Buy Now | |
element14
from US$2.22
|
448
in stock
|
Buy Now | |
Farnell
from US$1.30
|
448
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
158
in stock
|
Buy Now | |
Chip One Stop
from US$1.38
|
158
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
158
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Boersig
from US$1.52
|
-
|
Buy Now | |
Sager
from US$1.08
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Steel |
---|---|
Insert Material | Thermoplastic |
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 25 |
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
For Use With | Crimp Snap-in |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 400 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-20PLUGSIZE 3 25 POSN | Heilind Electronics |
D Sub Shell, Plug, Size 3, Steel | Newark Electronics |
HDP-20,PLUG,SIZE 3, 25 POSN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Plug Cable-to-Cable 25 Size 20 | D-Sub Crimp: Plug & Signal & 25 Posn & Pin Size 20 & Shell Size 3 | Part Number: 207464-7 | Internal Number: 207464-7 | TE Connectivity | TE Store |
Conn D-Sub Cable Plug 25Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 207464-7 | RS Americas |
Conn Housing PL 25 POS Crimp ST | Avnet America |
D-SUB HOUSING, PLUG, 25WAYS, DB, METAL | element14 |
AMPLIMITE HDP-20 Cable Plug 3mm hole 25P | RS |
D-Sub Standard Connectors HDP-20 25P PLUG | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Crimp | Distrelec |
HDP20 Series 25 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 207464-7?
Additional datasheets, footprints and schematics for 207464-7 are listed on our Part Details page. You can also find images and similar parts to 207464-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207464-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207464-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207464-7 fall under?
The 207464-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207464-7 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207464-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 207464-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207464-7 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, TE Store and RS Americas have stock available or on a lead time for 207464-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207464-7 often in real-time on the comparison pages.
What if I can't find stock of 207464-7?
You can fill out our help required form which you can use to request a quote for 207464-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.