Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
No stock
|
Buy Now | |
Heilind Electronics
from US$5.33
|
2,461
in stock
|
Buy Now | |
TE Store
from US$6.40
|
911
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.33
|
492
in stock
|
Buy Now | |
RS Americas
from US$7.30
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
-
|
Buy Now | |
Future Electronics
from US$4.32
|
-
|
Buy Now | |
Avnet America
from US$4.33
|
-
|
Buy Now | |
element14
from US$4.86
|
-
|
Buy Now | |
Boersig
from US$6.09
|
-
|
Buy Now | |
Farnell
from US$5.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Glass Filled PBT/Nylon |
---|---|
Shield Plating Material | Tin |
Shell Plating Material | Tin |
Shield Material | Steel |
Shell Material | Steel |
Number of Positions | 25 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Centerline (Pitch) | .109in, 2.76mm |
Housing Material | Nylon GF |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed., Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 1 |
Packaging Method | Kit, Package |
Shielded | Yes |
Shell Size | 3 |
Product Type | Connector |
Grade | Standard |
Connector System | Cable-to-Cable |
Grounding Indents | With |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KITHDP-20OVRMLDPLUGSIZE 3 | Heilind Electronics |
KIT,HDP-20,OVRMLD,PLUG,SIZE 3, Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Plug Cable-to-Cable 25 Size 20 | D-Sub Crimp: Plug & Signal & 25 Posn & Pin Size 20 & Shell Size 3 | Part Number: 1658648-1 | Internal Number: 1658648-1 | TE Connectivity | TE Store |
Conn, D-Sub, Cable Plug,25Pos, STR, HDP-20Series, CrimpSnap,20AWG, Shielding HDWR Kit | TE Connectivity 1658648-1 | RS Americas |
ER - HDP-20 Shielding Hardware | RS |
D Sub Shell, Plug, Size 3, Steel | Newark Electronics |
HDP20 Series 25 Position Shielding Hardware Plug Metal Kit D-Sub | Future Electronics |
Conn Housing PL 25 POS 2.76mm Crimp ST Bulk | Avnet America |
42K6677 | element14 |
D SUB SHELL, PLUG, SIZE 3, STEEL | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 1658648-1?
Additional datasheets, footprints and schematics for 1658648-1 are listed on our Part Details page. You can also find images and similar parts to 1658648-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658648-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658648-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658648-1 fall under?
The 1658648-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658648-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658648-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658648-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658648-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Chip One Stop have stock available or on a lead time for 1658648-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658648-1 often in real-time on the comparison pages.
What if I can't find stock of 1658648-1?
You can fill out our help required form which you can use to request a quote for 1658648-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.