Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1658658-1,
C73457-000 |
Prices starting from US$6.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.46
|
83
in stock
|
Buy Now | |
Heilind Electronics
from US$12.73
|
2,033
in stock
|
Buy Now | |
Newark Electronics
from US$10.51
|
1,260
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.73
|
406
in stock
|
Buy Now | |
Rapid Electronics
from US$14.56
|
260
in stock
|
Buy Now | |
Distrelec
from US$11.47
|
260
in stock
|
Buy Now | |
RS Americas
from US$6.81
|
114
in stock
|
Buy Now | |
element14
from US$9.41
|
83
in stock
|
Buy Now | |
TE Store
from US$14.91
|
23
in stock
|
Buy Now | |
Conrad
from US$17.11
|
1
in stock
|
Buy Now | |
Future Electronics
from US$10.32
|
-
|
Buy Now | |
Avnet America
from US$10.35
|
-
|
Buy Now | |
Boersig
from US$11.05
|
-
|
Buy Now | |
Carlton-Bates
from US$10.92
|
-
|
Buy Now | |
TTI Europe
from US$7.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shield Plating Material | Tin |
Shield Material | Steel |
Shell Material | Steel |
Insert Material | Glass Filled Nylon |
Number of Positions | 25 |
Contact Size | 20 |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Housing Color | Black |
Centerline (Pitch) | 2.79mm, .109in, 2.74mm, .11in, 2.76mm, .108in |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Jackscrews |
Jackscrew Material | Zinc Alloy |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts., There is a maximum Cable O.D. of 11.56 [.455] for Shielding Enclosure Expansion Tool 58241-1., Maximum cable diameter after jacket and braid removed. |
Packaging Method | Bulk Kit, Package |
Packaging Quantity | 1 |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 3 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KITHDP-20ENCLSURRCPTSIZE 3 | Heilind Electronics |
D-Sub Standard Connectors Hdp-20 D 25R |Amp Te Connectivity 1658658-1 | Newark Electronics |
D-Sub Standard Connectors HDP-20 D 25R | Rapid Electronics |
TE Connectivity - AMP D-Sub KITHDP-20ENCLSURRCPTSIZE 3 | Distrelec |
D-Sub Connector, 25-Pos, Conact Size 20, Full Metal Shell Size 3, Cable-to-Cable | TE Connectivity 1658658-1 | RS Americas |
SOCKET & BACKSHELL, D, 25WAY | element14 |
KIT,HDP-20,ENCLSUR,RCPT,SIZE 3 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Receptacle Cable-to-Cable 25 Size 20 | D-Sub Crimp Recpt Signal 25 Posn & Socket Size 20 & Shell Size 3 | Part Number: 1658658-1 | Internal Number: 1658658-1 | Alias Number: AMP-0-1658658-1 | TE Connectivity | TE Store |
D-SUB socket | Conrad |
HDP20 Series 25 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn Housing RCP 25 POS Crimp ST Cable Mount Bulk | Avnet America |
Subminiature D Connector, 25 pos., 2.21x0.63x1.66 in., 24-20 AWG, Thermoplastic | Carlton-Bates |
25P D-SUB SHELL SIZE3 SHIELDED | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 3 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
D Sub Shell Size | DB |
Where can I find additional details, specifications and documents for a 1658658-1?
Additional datasheets, footprints and schematics for 1658658-1 are listed on our Part Details page. You can also find images and similar parts to 1658658-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658658-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658658-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658658-1 fall under?
The 1658658-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658658-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658658-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658658-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658658-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Rapid Electronics and Distrelec have stock available or on a lead time for 1658658-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658658-1 often in real-time on the comparison pages.
What if I can't find stock of 1658658-1?
You can fill out our help required form which you can use to request a quote for 1658658-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.