Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4-27033-1617,
C22502-000, 0-0207464-2, 405060203, AMP-0-0207464-2 |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
156
in stock
|
Buy Now | |
Heilind Electronics
from US$1.01
|
13,633
in stock
|
Buy Now | |
element14
from US$1.17
|
3,991
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
3,872
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
3,727
in stock
|
Buy Now | |
Farnell
from US$0.99
|
3,727
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
3,200
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
2,256
in stock
|
Buy Now | |
TE Store
from US$1.67
|
2,011
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.01
|
1,775
in stock
|
Buy Now | |
Sager
from US$0.70
|
1,046
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
595
in stock
|
Buy Now | |
Rapid Electronics
from US$1.14
|
564
in stock
|
Buy Now | |
SOS electronic
from US$0.74
|
79
in stock
|
Buy Now | |
Avnet Asia
from US$1.52
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
Carlton-Bates
from US$1.39
|
-
|
Buy Now | |
Distrelec
from US$1.16
|
-
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shield Plating Material | Tin |
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Shield Material | Steel |
Number of Positions | 25 |
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
For Use With | Crimp Snap-in |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Method | Package |
Packaging Quantity | 400 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP SNAP PLUG ASSYSZ 3 | Heilind Electronics |
PLUG HOUSING, D, T&D, 25WAY | element14 |
Conn Housing PL 25 POS Crimp ST | Avnet America |
D Sub Connector Housing, Tin & Dimple, Amplimite Hdp-20 Series, D Sub, 3, Plug, 25, Steel Body Rohs Compliant: Yes |Amp Te Connectivity 207464-2 | Newark Electronics |
HDP20 Series 25 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
Conn D-Sub Cable Plug 25Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 207464-2 | RS Americas |
CRIMP SNAP PLUG ASSY,SZ 3 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Plug Cable-to-Cable 25 Size 20 | D-Sub Crimp: Plug & Signal & 25 Posn & Pin Size 20 & Shell Size 3 | Part Number: 207464-2 | Internal Number: 207464-2 | Alias Number: 0-0207464-2 | TE Connectivity | TE Store |
D-Sub Standard Connectors 25P PLUG TIN IN | Sager |
AMPLIMITE HDP-20 d-sub cable plug,25 pin | RS |
D-Sub Connector Housing M 25P 2-rows Cable | SOS electronic |
Subminiature D Plug 3 25 pos. | Carlton-Bates |
TE Connectivity D-Sub plug, Plug, DB-25, Crimp Terminal | Distrelec |
25P CRIMP SNAP PLUG SIZE 3 | TTI Europe |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 3 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Case Material | Steel tin plating |
Contact Resistance | 15mohm |
D Sub Shell Size | DB |
DC Current Max | 7.5A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1kV |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 207464-2?
Additional datasheets, footprints and schematics for 207464-2 are listed on our Part Details page. You can also find images and similar parts to 207464-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207464-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207464-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207464-2 fall under?
The 207464-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207464-2 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207464-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207464-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207464-2 have stock available?
Authorised distributors including Heilind Electronics, element14, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for 207464-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207464-2 often in real-time on the comparison pages.
What if I can't find stock of 207464-2?
You can fill out our help required form which you can use to request a quote for 207464-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.