Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-27033-1630 |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.94
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.58
|
6,044
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
2,550
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.58
|
1,195
in stock
|
Buy Now | |
RS Americas
from US$4.17
|
918
in stock
|
Buy Now | |
Rapid Electronics
from US$6.43
|
528
in stock
|
Buy Now | |
Chip One Stop
from US$5.48
|
528
in stock
|
Buy Now | |
TE Store
from US$6.15
|
55
in stock
|
Buy Now | |
Future Electronics
from US$4.10
|
-
|
Buy Now | |
element14
from US$4.60
|
-
|
Buy Now | |
Boersig
from US$5.50
|
-
|
Buy Now | |
TTI Europe
from US$3.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Glass-Filled Nylon |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 25 |
Contact Size | 20 |
Centerline (Pitch) | .11in, 2.76mm, .109in, 2.79mm, 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Mating Connector Lock | With |
For Use With | Crimp Snap-in |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts., Clinch Nut: 4-40 threads with self-locking feature |
Packaging Quantity | 400 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-20RCPTSIZE 3 25 POSNCL | Heilind Electronics |
207516-5 - Hdp-20,rcpt,size 3, 25 Posn,cl Rohs Compliant: Yes |Amp Te Connectivity 207516-5 | Newark Electronics |
Conn Housing RCP 25 POS Crimp ST | Avnet America |
Conn D-Sub Cable Socket 25Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 207516-5 | RS Americas |
D-Sub Standard Connectors DSUB B25S CRIMP | Rapid Electronics |
HDP-20,RCPT,SIZE 3, 25 POSN,CL Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Receptacle Cable-to-Cable 25 Size 20 | D-Sub Crimp Recpt Signal 25 Posn & Socket Size 20 & Shell Size 3 | Part Number: 207516-5 | Internal Number: 207516-5 | Alias Number: 4-27033-1630 | TE Connectivity | TE Store |
HDP20 Series 25 Position Crimp Contact Socket D-Sub Connector | Future Electronics |
D SUB SHELL, RECEPTACLE, SIZE 3, STEEL | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 207516-5?
Additional datasheets, footprints and schematics for 207516-5 are listed on our Part Details page. You can also find images and similar parts to 207516-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207516-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207516-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207516-5 fall under?
The 207516-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207516-5 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207516-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 207516-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207516-5 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 207516-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207516-5 often in real-time on the comparison pages.
What if I can't find stock of 207516-5?
You can fill out our help required form which you can use to request a quote for 207516-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.