Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-16211-7349 |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
1,972
in stock
|
Buy Now | |
Heilind Electronics
from US$1.42
|
15,015
in stock
|
Buy Now | |
element14
from US$1.29
|
8,578
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
8,400
in stock
|
Buy Now | |
RS Americas
from US$1.24
|
6,240
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
5,755
in stock
|
Buy Now | |
Farnell
from US$1.21
|
5,755
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.42
|
2,502
in stock
|
Buy Now | |
Future Electronics
from US$1.48
|
800
in stock
|
Buy Now | |
TE Store
from US$2.12
|
786
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
721
in stock
|
Buy Now | |
Chip One Stop
from US$1.65
|
721
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
721
in stock
|
Buy Now | |
Sager
from US$0.92
|
681
in stock
|
Buy Now | |
Electro Enterprises
from US$1.47
|
132
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
80
in stock
|
Buy Now | |
Boersig
from US$1.20
|
-
|
Buy Now | |
Carlton-Bates
from US$1.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Insert Material | Thermoplastic |
Shell Material | Steel |
Number of Positions | 25 |
Contact Size | 20 |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Centerline (Pitch) | .11in, 2.74mm, 2.79mm, 2.76mm, .108in, .109in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts. |
Packaging Quantity | 400 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Grade | Standard |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D SUB SHELL, RECEPTACLE SIZE 3 STEEL | element14 |
Subminiature D Crimp Snap-in Connector 28-24AWG Metal Shell 25 Position | TE Connectivity 5205207-1 | RS Americas |
D Sub Connector Housing, Amplimite Hdp-20 Series, D Sub, Db, Receptacle, 25, Steel Body Rohs Compliant: Yes |Amp Te Connectivity 5205207-1 | Newark Electronics |
AMPLIMITE HDP20 d-sub cable socket,25way | RS |
HDP20 Series 25 Position Crimp Contact Socket D-Sub Connector | Future Electronics |
HD RECPT ASSY SIZE 3 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Receptacle Cable-to-Cable 25 Size 20 | D-Sub Crimp Recpt Signal 25 Posn & Socket Size 20 & Shell Size 3 | Part Number: 5205207-1 | Internal Number: 5205207-1 | Alias Number: 4-16211-7349 | TE Connectivity | TE Store |
D-Sub Standard Connectors 25P RECPT ZINC | Rapid Electronics |
TE Connectivity HD RECPT ASSY SIZE 3 D Subminiature Connector 25 Contact(s) Female 0.109 inch Pitch Crimp Terminal Hole .12 Receptacle | Distrelec |
Conn Housing RCP 25 POS Crimp ST | Avnet America |
AMPLIMITE HDP-20 5205207-1 Subminiature D Connector, 25 pos., 2.08x0.42x0.49 in., 28-18 AWG, Thermoplastic | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5205207-1?
Additional datasheets, footprints and schematics for 5205207-1 are listed on our Part Details page. You can also find images and similar parts to 5205207-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205207-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205207-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205207-1 fall under?
The 5205207-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5205207-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205207-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205207-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205207-1 have stock available?
Authorised distributors including Heilind Electronics, element14, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for 5205207-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205207-1 often in real-time on the comparison pages.
What if I can't find stock of 5205207-1?
You can fill out our help required form which you can use to request a quote for 5205207-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.