Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.09
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.87
|
3,783
in stock
|
Buy Now | |
TE Store
from US$8.81
|
1,035
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.87
|
756
in stock
|
Buy Now | |
RS Americas
from US$5.58
|
555
in stock
|
Buy Now | |
Newark Electronics
from US$8.81
|
11
in stock
|
Buy Now | |
element14
from US$7.80
|
11
in stock
|
Buy Now | |
Farnell
from US$9.22
|
11
in stock
|
Buy Now | |
Boersig
from US$6.26
|
3
in stock
|
Buy Now | |
Future Electronics
from US$6.12
|
-
|
Buy Now | |
Avnet America
from US$3.84
|
-
|
Buy Now | |
TTI Europe
from US$4.51
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Steel |
Insert Material | Nylon/Polyester |
Number of Positions | 25 |
Contact Size | 20 |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Centerline (Pitch) | .109in, 2.79mm, 2.76mm, 2.74mm, .11in, .108in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Clinch Nut: 4-40 threads with self-locking feature, Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 400 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PLUG ASSY25PHDP-20CN | Heilind Electronics |
PLUG ASSY,25P,HDP-20,CN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Plug Cable-to-Cable 25 Size 20 | D-Sub Crimp: Plug & Signal & 25 Posn & Pin Size 20 & Shell Size 3 | Part Number: 5745036-2 | Internal Number: 5745036-2 | TE Connectivity | TE Store |
Conn D-Sub Cable Plug 25Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 5745036-2 | RS Americas |
D Sub Shell, Plug, Size 3, Steel | Newark Electronics |
D SUB SHELL, PLUG, SIZE 3, STEEL | element14 |
AMPLIMITE HDP-20 Cable Plug 4-40 nut 25P | RS |
HDP20 Series 25 Position Crimp Contact Plug Metal Shell D-Sub | Future Electronics |
Conn Housing PL 25 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 5745036-2?
Additional datasheets, footprints and schematics for 5745036-2 are listed on our Part Details page. You can also find images and similar parts to 5745036-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745036-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745036-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745036-2 fall under?
The 5745036-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745036-2 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745036-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745036-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745036-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for 5745036-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745036-2 often in real-time on the comparison pages.
What if I can't find stock of 5745036-2?
You can fill out our help required form which you can use to request a quote for 5745036-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.