Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-30124-1025 |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.34
|
491
in stock
|
Buy Now | |
Heilind Electronics
from US$1.28
|
15,439
in stock
|
Buy Now | |
Powell Electronics
from US$1.82
|
5,160
in stock
|
Buy Now | |
element14
from US$1.20
|
2,487
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.28
|
2,281
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
2,071
in stock
|
Buy Now | |
Farnell
from US$1.18
|
1,706
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
1,600
in stock
|
Buy Now | |
TE Store
from US$1.81
|
1,238
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
789
in stock
|
Buy Now | |
Sager
from US$0.83
|
546
in stock
|
Buy Now | |
Rapid Electronics
from US$1.98
|
335
in stock
|
Buy Now | |
RS Americas
from US$1.25
|
320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
55
in stock
|
Buy Now | |
Electro Enterprises
from US$1.24
|
45
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Boersig
from US$1.38
|
-
|
Buy Now | |
Carlton-Bates
from US$1.25
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Insert Material | Glass Filled PBT/Nylon |
Shell Plating Material | Zinc |
Number of Positions | 25 |
Contact Size | 20 |
Cable Insulation Diameter Range | 5.51 – 11.05mm |
Centerline (Pitch) | .109in, 2.76mm, 2.74mm, .11in, 2.79mm, .108in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 400 |
Packaging Method | Package |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | Without |
Grade | Standard |
Shell Size | 3 |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP SNAP PLUG ASSY 25 POS | Heilind Electronics |
CONNECTOR, D SUB, MALE | element14 |
D Sub Shell, Plug, 25 Position, Steel | Newark Electronics |
CRIMP SNAP PLUG ASSY, 25 POS Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Plug Cable-to-Cable 25 Size 20 | D-Sub Crimp: Plug & Signal & 25 Posn & Pin Size 20 & Shell Size 3 | Part Number: 5205208-1 | Internal Number: 5205208-1 | Alias Number: 2-30124-1025 | TE Connectivity | TE Store |
Conn Housing PL 25 POS Crimp ST | Avnet America |
D-Sub Standard Connectors 25P PLUG ZINC | Sager |
AMPLIMITE HDP-20 d-sub cable plug,9 pin | RS |
Conn D-Sub Cable Plug 25Pos STR HDP-20Series CrimpSnap 28-24AWG MetalShell | TE Connectivity 5205208-1 | RS Americas |
HDP20 Series 25 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
AMPLIMITE HDP-20 5205208-1 Subminiature D Connector, 25 pos., 2.08x0.42x0.49 in., 24-20 AWG, Thermoplastic | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 3 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (27-Jun-2018) |
Body Plating | Tin |
D Sub Shell Size | DB |
Where can I find additional details, specifications and documents for a 5205208-1?
Additional datasheets, footprints and schematics for 5205208-1 are listed on our Part Details page. You can also find images and similar parts to 5205208-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5205208-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5205208-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5205208-1 fall under?
The 5205208-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5205208-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5205208-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5205208-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5205208-1 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, element14, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 5205208-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5205208-1 often in real-time on the comparison pages.
What if I can't find stock of 5205208-1?
You can fill out our help required form which you can use to request a quote for 5205208-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.