Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
7,875
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
7,875
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
7,875
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
7,875
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Typical Current Rating | 1A |
---|---|
Mating Tab Thickness | .025in, .64mm |
Mating Tab Width | .025in, .64mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | .22mm², 23AWG, 22AWG, .35mm², .3mm², .25mm² |
Wire Insulation Diameter | 1.2 – 1.4mm, .043 – .065in |
Wire Size | .22 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Automotive Connectors Cut Strip Of 100 |Amp Te Connectivity 1393364-2 | Newark Electronics |
Automotive Connectors V23540X7000Y 12 | Rapid Electronics |
TE Connectivity - AMP Relay V23540X7000Y 12%3DGET FEM TERM A | Distrelec |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
TE Connectivity | Sager |
GET FEM TERM AU | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1393364-2?
Additional datasheets, footprints and schematics for 1393364-2 are listed on our Part Details page. You can also find images and similar parts to 1393364-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393364-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393364-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393364-2 fall under?
The 1393364-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1393364-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393364-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393364-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393364-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1393364-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393364-2 often in real-time on the comparison pages.
What if I can't find stock of 1393364-2?
You can fill out our help required form which you can use to request a quote for 1393364-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.