Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Interface Plating | Tin (Sn) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .039in, 1mm |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Typical Current Rating | 6.5A |
Mating Tab Thickness | .025in, .64mm |
Wire Size Search | .3mm², .25mm², .22mm², 23AWG, 22AWG, .35mm², .13mm² |
Wire Size | .13mm², 24 – 22AWG |
Wire Insulation Diameter | 1.1 – 1.65mm, .043 – .065in |
Agency/Standard | USCAR-21, SAE/USCAR-2 |
Terminal Transmits | 0 – 24 A (Low Power) |
Sealable | No |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 125°F, -40 – 125°C |
GET MALE TERM, A, AU, REREEL Terminal Type: Tab Mating Tab Width: 1 mm Mating Tab Width: .039 in Mating Tab Thickness: .64 mm Mating Tab Thickness: .025 in Tab 1 mm .039" .64 mm | Get .64 Connector System & Recept And Tab | Part Number: 1438299-1 | Internal Number: 1438299-1 | TE Connectivity | TE Store |
AMP1438299-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1438299-1?
Additional datasheets, footprints and schematics for 1438299-1 are listed on our Part Details page. You can also find images and similar parts to 1438299-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438299-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438299-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438299-1 fall under?
The 1438299-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1438299-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438299-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438299-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438299-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 1438299-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438299-1 often in real-time on the comparison pages.
What if I can't find stock of 1438299-1?
You can fill out our help required form which you can use to request a quote for 1438299-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.