Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1572028-2,
ZPF000000000131893 |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Interface Plating | Gold (Au) |
Typical Current Rating | 25A |
Contact Termination Area Plating Material | Gold (Au) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Pin |
Wire Insulation Diameter | .113 – .176in, 2.87 – 4.47mm |
Wire Size Search | 13AWG, 2.5mm², 14AWG, 12AWG, 2mm², 3mm², 4mm² |
Wire Size | 2 – 4mm², 14 – 12AWG |
Customer Preferred Contact | No |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
PIN, SF, SIZE 12, 12-14, AU/SN | RS |
DEUTSCH Automotive S&F CONTACT PIN 12-14AWG CRIMP GOLD REEL OF 2500 | TE Connectivity 1060-12-0144 | RS Americas |
PIN, SF, SIZE 12, 12-14, AU/SN Terminal Type: Pin Mating Pin Diameter: 2.39 mm Mating Pin Diameter: .094 in Terminal Transmits: 25 – 40 A (Power) Wire Size: 14 – 12 AWG Pin 2.39 mm .094" 25 – 40 A (Power) | Automotive Terminal | Part Number: 1060-12-0144 | Internal Number: 1060-12-0144 | Alias Number: 1572028-2 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount 14AWG to 12AWG Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1060-12-0144?
Additional datasheets, footprints and schematics for 1060-12-0144 are listed on our Part Details page. You can also find images and similar parts to 1060-12-0144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-12-0144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-12-0144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-12-0144 fall under?
The 1060-12-0144 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-12-0144 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-12-0144 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-12-0144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-12-0144 have stock available?
Authorised distributors including RS, RS Americas, Boersig, TE Store and Avnet Abacus have stock available or on a lead time for 1060-12-0144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-12-0144 often in real-time on the comparison pages.
What if I can't find stock of 1060-12-0144?
You can fill out our help required form which you can use to request a quote for 1060-12-0144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.