Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Rows | 2 |
Preloaded | Yes |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | Connectors can be made available with clinch nuts, contact AMP Incorporated, HDE connectors are designed for terminating solid or stranded (7-strand max.) wire. |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Shielded | Yes |
Shell Size | 4 |
Connector Style | Plug |
Plug Assy,37P,hde,ms Rohs Compliant: Yes |Amp Te Connectivity 1-745498-7 | Newark Electronics |
Conn D-Subminiature PIN 37 POS 2.76mm Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Plug, 37Pos, STR, HDE-20Series, IDC, 26-22AWG, FullMetalShell | TE Connectivity 1-745498-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1-745498-7?
Additional datasheets, footprints and schematics for 1-745498-7 are listed on our Part Details page. You can also find images and similar parts to 1-745498-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-745498-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-745498-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-745498-7 fall under?
The 1-745498-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-745498-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-745498-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-745498-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-745498-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 1-745498-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-745498-7 often in real-time on the comparison pages.
What if I can't find stock of 1-745498-7?
You can fill out our help required form which you can use to request a quote for 1-745498-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.