Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.21
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$16.33
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$10.48
|
365
in stock
|
Buy Now | |
Chip One Stop
from US$10.40
|
365
in stock
|
Buy Now | |
Distrelec
from US$10.21
|
365
in stock
|
Buy Now | |
TE Store
from US$15.24
|
356
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.33
|
112
in stock
|
Buy Now | |
Boersig
from US$10.79
|
42
in stock
|
Buy Now | |
RS Americas
from US$12.19
|
31
in stock
|
Buy Now | |
Conrad
from US$20.32
|
9
in stock
|
Buy Now | |
Powell Electronics
from US$13.98
|
4
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$10.70
|
-
|
Buy Now |
Cable Exit Angle | 180 |
---|---|
Cable Clamp Material | Zinc Alloy |
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 37 |
Cable Insulation Diameter | 8.89mm, .35in |
Identification Letter | F |
Screw & Hole Thread Size | 4-40 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Grommets | Without |
Shielded | Yes |
Accessory Type | Cable Clamp |
Shell Size | 4 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CABLE CLAMP KITSZ 4 | Heilind Electronics |
D-Sub Backshells DSUB ACC: C CABLE CLAMP SHLD | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 4 | Distrelec |
CABLE CLAMP KIT,SZ 4 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 4 Shielded: Yes Number of Positions: 37 Cable Clamp Kit Zinc 4 | Connector Strain Relief | Part Number: 5745174-5 | Internal Number: 5745174-5 | TE Connectivity | TE Store |
Hood D-Sub 37Pos StraightExit AMP Die-CastMetal 0.350In.CblDia EMI/RFIShield | TE Connectivity 5745174-5 | RS Americas |
Number of pins (num): 37 | Conrad |
Cable Clamp Kit, Size 4, Zinc Alloy | Newark Electronics |
Connector Accessories 37 POS D-Sub Backshell/Cable Clamp Kit Die Cast Bright Nickel Over Copper Shell Size 4 Individual | Avnet America |
AMPLIMITE 37 Position Shell Size 4 Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DC |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745174-5?
Additional datasheets, footprints and schematics for 5745174-5 are listed on our Part Details page. You can also find images and similar parts to 5745174-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745174-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745174-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745174-5 fall under?
The 5745174-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745174-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745174-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745174-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745174-5 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5745174-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745174-5 often in real-time on the comparison pages.
What if I can't find stock of 5745174-5?
You can fill out our help required form which you can use to request a quote for 5745174-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.